The MC9S08GT16CFDE is an 8-bit microcontroller from Lingto Electronic Limited, featuring 16KB of flash memory and housed in a 48-pin QFN package. It is part of the HCS08 family, which is designed for low-power applications and offers a range of integrated peripherals. The microcontroller supports various communication protocols, making it suitable for embedded systems requiring efficient data handling. Its architecture is optimized for performance in compact designs, providing flexibility for diverse applications. The device is ideal for engineers looking for a reliable microcontroller with sufficient memory and processing capabilities for their projects.
Manufacturer: NXP
Win Source Part Number: 725094-MC9S08GT16CFD
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: MC9S08GT16
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 39
Date RAM Size: 1K x 8
IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08GT16CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16CFDE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 8BIT 16KB FLASH 48QFN
IC MCU 8BIT 16KB FLASH 48QFN
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 725094-MC9S08GT16CFDE | 685-MC9S08GT16CFDE | MC9S08GT16CFDE-ND | MC9S08GT16CFDE | MC9S08GT16CFDE | MC9S08GT16CFDE |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08GT16CFDE | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |