NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU MC9S08GT16AMFBE

Description
IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16AMFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16AMFBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16AMFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16AMFBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08GT16AMFBE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08GT16AMFBE
IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16AMFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16AMFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16AMFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16AMFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08GT16AMFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GT16AMFBE-ND
Microcontrollers MC9S08GT16AMFBE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08GT16AMFBE - 1220465-MC9S08GT16AMFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GT16AMFBE
1220465-MC9S08GT16AMFBE
Embedded - Embedded - Microcontrollers - MC9S08GT16AMFBE 1220465-MC9S08GT16AMFBE
Manufacturer: NXP Win Source Part Number: 1220465-MC9S08GT16AM FBE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-QFP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MC9S08GT16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 36 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 1220465-MC9S08GT16AMFBE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-QFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08GT16
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 36
Date RAM Size: 2K x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GT16AMFBE
8-bit Microcontrollers - MCU MC9S08GT16AMFBE
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp - 01M5862 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp
01M5862
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp 01M5862
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s; Supply Voltage Min:1.8VRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s; Supply Voltage Min:1.8VRoHS Compliant: Yes

Supplier's Site Datasheet
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10) - 568-MC9S08GT16AMFBE - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)
568-MC9S08GT16AMFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10) 568-MC9S08GT16AMFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Supplier's Site
Microcontrollers - MC9S08GT16AMFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT16AMFBE
Microcontrollers MC9S08GT16AMFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GT16AMFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT16AMFBE
Microcontrollers MC9S08GT16AMFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08GT16AMFBE MC9S08GT16AMFBE-ND 1220465-MC9S08GT16AMFBE MC9S08GT16AMFBE 01M5862 568-MC9S08GT16AMFBE MC9S08GT16AMFBE
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08GT16AMFBE 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10) Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers