NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08GT16ACFDE MC9S08GT16ACFDE

Description
Manufacturer: NXP Win Source Part Number: 022979-MC9S08GT16ACF DE Packaging: Tray Core Processor: S08 Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S105C4U3TR; STM8S105C4U3CTR; STM8S105C4U3; STM8L151C4U3; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022979-MC9S08GT16ACF DE Packaging: Tray Core Processor: S08 Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S105C4U3TR; STM8S105C4U3CTR; STM8S105C4U3; STM8L151C4U3; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFDE - 022979-MC9S08GT16ACFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFDE
022979-MC9S08GT16ACFDE
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFDE 022979-MC9S08GT16ACFDE
Manufacturer: NXP Win Source Part Number: 022979-MC9S08GT16ACF DE Packaging: Tray Core Processor: S08 Number of I/O: 39 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S105C4U3TR; STM8S105C4U3CTR; STM8S105C4U3; STM8L151C4U3; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022979-MC9S08GT16ACFDE
Packaging: Tray
Core Processor: S08
Number of I/O: 39
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MC9S08GT16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S105C4U3TR; STM8S105C4U3CTR; STM8S105C4U3; STM8L151C4U3;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08GT16ACFDE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08GT16ACFDE
IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08GT16ACFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16ACFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08GT16ACFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16ACFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08GT16ACFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GT16ACFDE-ND
Microcontrollers MC9S08GT16ACFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08GT16ACFDE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08GT16ACFDE
Microcontrollers MC9S08GT16ACFDE
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GT16ACFDE
8-bit Microcontrollers - MCU MC9S08GT16ACFDE
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp - 01M5861 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp
01M5861
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp 01M5861
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFN-48; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:39I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFN-48; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:39I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08GT16ACFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT16ACFDE
Microcontrollers MC9S08GT16ACFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08GT16ACFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT16ACFDE
Microcontrollers MC9S08GT16ACFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08GT16ACFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08GT16ACFDE
Embedded - Microcontrollers MC9S08GT16ACFDE
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 022979-MC9S08GT16ACFDE 685-MC9S08GT16ACFDE MC9S08GT16ACFDE-ND MC9S08GT16ACFDE MC9S08GT16ACFDE 01M5861 MC9S08GT16ACFDE MC9S08GT16ACFDE
Product Name Embedded - Embedded - Microcontrollers - MC9S08GT16ACFDE 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details