NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08GT16ACFBE MC9S08GT16ACFBE

Description
Manufacturer: NXP Win Source Part Number: 715238-MC9S08GT16ACF BE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MC9S08GT16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 36 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 715238-MC9S08GT16ACF BE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MC9S08GT16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 36 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFBE - 715238-MC9S08GT16ACFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFBE
715238-MC9S08GT16ACFBE
Embedded - Embedded - Microcontrollers - MC9S08GT16ACFBE 715238-MC9S08GT16ACFBE
Manufacturer: NXP Win Source Part Number: 715238-MC9S08GT16ACF BE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-QFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-QFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MC9S08GT16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 36 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 715238-MC9S08GT16ACFBE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-QFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-QFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S08GT16
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 36
Date RAM Size: 2K x 8

Buy Now Datasheet
Microcontrollers - MC9S08GT16ACFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GT16ACFBE-ND
Microcontrollers MC9S08GT16ACFBE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
 - MC9S08GT16ACFBE - Rochester Electronics
Newburyport, MA, United States
MC9S08GT - Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP44

MC9S08GT - Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP44

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08GT16ACFBE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08GT16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16ACFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC9S08GT16ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT16ACFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray - 568-MC9S08GT16ACFBE - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray
568-MC9S08GT16ACFBE
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray 568-MC9S08GT16ACFBE
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray

MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08GT16ACFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08GT16ACFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08GT16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP

IC MCU 8BIT 16KB FLASH 44QFP

Supplier's Site
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp - 01M5859 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp
01M5859
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp 01M5859
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08GT16ACFBE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08GT16ACFBE
Microcontrollers MC9S08GT16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP

IC MCU 8BIT 16KB FLASH 44QFP

Supplier's Site Datasheet
Microcontrollers - MC9S08GT16ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT16ACFBE
Microcontrollers MC9S08GT16ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08GT16ACFBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08GT16ACFBE
Embedded - Microcontrollers MC9S08GT16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP

IC MCU 8BIT 16KB FLASH 44QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GT16ACFBE
8-bit Microcontrollers - MCU MC9S08GT16ACFBE
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

8-bit Microcontrollers - MCU 8 BIT 16K FLASH 2K RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 715238-MC9S08GT16ACFBE MC9S08GT16ACFBE-ND MC9S08GT16ACFBE 685-MC9S08GT16ACFBE 568-MC9S08GT16ACFBE MC9S08GT16ACFBE 01M5859 MC9S08GT16ACFBE MC9S08GT16ACFBE MC9S08GT16ACFBE MC9S08GT16ACFBE
Product Name Embedded - Embedded - Microcontrollers - MC9S08GT16ACFBE Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 16 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details