NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08FL8CLC MC9S08FL8CLC

Description
S08FL 8-bit MCU, S08 core, 8KB Flash
Request a Quote Datasheet
Description
S08FL 8-bit MCU, S08 core, 8KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08FL8CLC - Rochester Electronics
Newburyport, MA, United States
S08FL 8-bit MCU, S08 core, 8KB Flash

S08FL 8-bit MCU, S08 core, 8KB Flash

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08FL8CLC - 074750-MC9S08FL8CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08FL8CLC
074750-MC9S08FL8CLC
Embedded - Embedded - Microcontrollers - MC9S08FL8CLC 074750-MC9S08FL8CLC
Manufacturer: NXP Win Source Part Number: 074750-MC9S08FL8CLC Packaging: Tray Core Processor: S08 Number of I/O: 30 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8

Manufacturer: NXP
Win Source Part Number: 074750-MC9S08FL8CLC
Packaging: Tray
Core Processor: S08
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08FL8CLC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08FL8CLC
IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08FL8CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08FL8CLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08FL8CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08FL8CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08FL8CLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08FL8CLC-ND
Microcontrollers MC9S08FL8CLC-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08FL8CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08FL8CLC
Embedded - Microcontrollers MC9S08FL8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08FL8CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08FL8CLC
Microcontrollers MC9S08FL8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08FL8CLC
8-bit Microcontrollers - MCU MC9S08FL8CLC
8-bit Microcontrollers - MCU S08 8K FLASH FL8

8-bit Microcontrollers - MCU S08 8K FLASH FL8

Buy Now Datasheet
Microcontrollers - MC9S08FL8CLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08FL8CLC
Microcontrollers MC9S08FL8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08FL8CLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08FL8CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08FL8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08FL8CLC 074750-MC9S08FL8CLC 685-MC9S08FL8CLC MC9S08FL8CLC-ND MC9S08FL8CLC MC9S08FL8CLC MC9S08FL8CLC MC9S08FL8CLC MC9S08FL8CLC
Product Name Embedded - Embedded - Microcontrollers - MC9S08FL8CLC 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP32 QFP; Other; 32-LQFP (7x7) Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details