NXP Semiconductors Microcontrollers MC9S08FL8CBM

Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32
Request a Quote
Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08FL8CBM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a central processor unit (CPU) capable of operating at speeds up to 20 MHz. It supports a voltage range of 4.5 V to 5.5 V and is designed to function across a temperature range of -40 °C to 85 °C. The microcontroller includes up to 8 KB of flash memory for program storage and 768 bytes of RAM, along with security features to protect against unauthorized access. This microcontroller offers multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, which allows certain peripherals to remain active. It provides a variety of clock source options, including an external oscillator and an internal clock source with frequency-locked-loop capabilities. The MC9S08FL8CBM is equipped with a 12-channel, 8-bit analog-to-digital converter (ADC), a timer/pulse-width modulator (TPM) with multiple channels, and a serial communications interface (SCI). It also features a watchdog timer for system protection and supports up to 32 interrupt/reset sources. The device is available in a 32-pin package, making it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The MC9S08FL8CBM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a central processor unit (CPU) capable of operating at speeds up to 20 MHz. It supports a voltage range of 4.5 V to 5.5 V and is designed to function across a temperature range of -40 °C to 85 °C. The microcontroller includes up to 8 KB of flash memory for program storage and 768 bytes of RAM, along with security features to protect against unauthorized access. This microcontroller offers multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, which allows certain peripherals to remain active. It provides a variety of clock source options, including an external oscillator and an internal clock source with frequency-locked-loop capabilities. The MC9S08FL8CBM is equipped with a 12-channel, 8-bit analog-to-digital converter (ADC), a timer/pulse-width modulator (TPM) with multiple channels, and a serial communications interface (SCI). It also features a watchdog timer for system protection and supports up to 32 interrupt/reset sources. The device is available in a 32-pin package, making it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08FL8CBM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32

Supplier's Site Datasheet
 - MC9S08FL8CBM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP32

Supplier's Site Datasheet
Microcontrollers - MC9S08FL8CBM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08FL8CBM-ND
Microcontrollers MC9S08FL8CBM-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC9S08FL8CBM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08FL8CBM
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08FL8CBM
IC MCU 8BIT 8KB FLASH 32SDIP Product overview: MC9S08FL8CBM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08FL8CBM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32SDIP Product overview: MC9S08FL8CBM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08FL8CBM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08FL8CBM
8-bit Microcontrollers - MCU MC9S08FL8CBM
8-bit Microcontrollers - MCU S08 8K FLASH FL8

8-bit Microcontrollers - MCU S08 8K FLASH FL8

Buy Now Datasheet
Microcontrollers - MC9S08FL8CBM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08FL8CBM
Microcontrollers MC9S08FL8CBM
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

Buy Now Datasheet
Microcontrollers - MC9S08FL8CBM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08FL8CBM
Microcontrollers MC9S08FL8CBM
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-SDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08FL8CBM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08FL8CBM
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08FL8CBM
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site
NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP - 568-MC9S08FL8CBM - Utmel Electronic Limited
Hong Kong, China
NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP
568-MC9S08FL8CBM
NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP 568-MC9S08FL8CBM
NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP

NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08FL8CBM MC9S08FL8CBM-ND 685-MC9S08FL8CBM MC9S08FL8CBM MC9S08FL8CBM MC9S08FL8CBM MC9S08FL8CBM 568-MC9S08FL8CBM
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers NXP MC9S08FL8CBM 8 Bit Microcontroller, S08FL, 20 MHz, 8 KB, 768 Byte, 32 Pins, DIP
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Active Active Active
ROM Type Flash Flash
Package Type CDIP; SDIP; Other; SDIP32 SDIP; Other; "32-SDIP (0.400"", 10.16mm)" Other; Tube CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; Other; 32-SDIP (0.400, 10.16mm)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details