IC MCU 8BIT 16KB FLASH 32SDIP Product overview: MC9S08FL16CBM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08FL16CBM can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-SDIP
Manufacturer: NXP
Win Source Part Number: 074748-MC9S08FL16CBM
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
S08FL 8-bit MCU, S08 core, 16KB Flash, 20MHz, DIP 32
IC MCU 8BIT 16KB FLASH 32SDIP
IC MCU 8BIT 16KB FLASH 32SDIP
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-SDIP
IC MCU 8BIT 16KB FLASH 32SDIP
8-bit Microcontrollers - MCU S08 16K FLASH FL16
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08FL16CBM | MC9S08FL16CBM-ND | 074748-MC9S08FL16CBM | MC9S08FL16CBM | MC9S08FL16CBM | MC9S08FL16CBM | MC9S08FL16CBM | MC9S08FL16CBM | MC9S08FL16CBM |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08FL16CBM | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | SCI | SCI |