NXP Semiconductors Microcontrollers MC9S08EL32CTL

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08EL32CTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08EL32CTL-ND
Microcontrollers MC9S08EL32CTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
 - MC9S08EL32CTL - Rochester Electronics
Newburyport, MA, United States
S08EL 8-bit MCU, S08 core, 32KB Flash, 40MHz, SOP 28

S08EL 8-bit MCU, S08 core, 32KB Flash, 40MHz, SOP 28

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08EL32CTL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08EL32CTL
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08EL32CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08EL32CTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08EL32CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08EL32CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322514-MC9S08EL32CTL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322514-MC9S08EL32CTL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322514-MC9S08EL32CTL
Manufacturer: NXP USA Inc. Win Source Part Number: 1322514-MC9S08EL32CT L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: S08 Speed: 40MHz Standard Package: 50 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MC9S08EL32CTL-ND,935 321321574,2832-MC9S0 8EL32CTL Base Product Number: MC9S08 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1322514-MC9S08EL32CTL
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: S08
Speed: 40MHz
Standard Package: 50
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MC9S08EL32CTL-ND,935321321574,2832-MC9S08EL32CTL
Base Product Number: MC9S08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MC9S08EL32CTL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08EL32CTL
Microcontrollers MC9S08EL32CTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08EL32CTL
8-bit Microcontrollers - MCU MC9S08EL32CTL
8-bit Microcontrollers - MCU S08-32K FLASH EE SLIC

8-bit Microcontrollers - MCU S08-32K FLASH EE SLIC

Buy Now Datasheet
Microcontrollers - MC9S08EL32CTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08EL32CTL
Microcontrollers MC9S08EL32CTL
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08EL32CTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08EL32CTL
Embedded - Microcontrollers MC9S08EL32CTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08EL32CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08EL32CTL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08EL32CTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08EL32CTL-ND MC9S08EL32CTL 685-MC9S08EL32CTL 1322514-MC9S08EL32CTL MC9S08EL32CTL MC9S08EL32CTL MC9S08EL32CTL MC9S08EL32CTL MC9S08EL32CTL
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - CG7297AM - Rochester Electronics
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers