IC MCU 8BIT 96KB FLASH 64LQFP Product overview: MC9S08DZ96CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ96CLH can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322122-MC9S08DZ96CL
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: S08
Speed: 40MHz
Standard Package: 800
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MC9S08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
IC MCU 8BIT 96KB FLASH 64LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 96KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08DZ96CLH | MC9S08DZ96CLH-ND | 1322122-MC9S08DZ96CLH | MC9S08DZ96CLH | MC9S08DZ96CLH | MC9S08DZ96CLH | MC9S08DZ96CLH |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 6 KB | 6 KB | 96 KB | 6 KB | 6 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; SCI |