NXP Semiconductors 8-bit 8BIT 60KB Embedded Microcontroller MCU MC9S08DV60AMLC

Description
IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC9S08DV60AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60AMLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC9S08DV60AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60AMLC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08DV60AMLC is an 8-bit microcontroller featuring a 40-MHz HCS08 CPU with a 20-MHz bus. It includes 60KB of flash memory and up to 3KB of RAM, making it suitable for various embedded applications. The microcontroller supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, which enhance energy efficiency. This device offers a range of clock source options, including a loop-control Pierce oscillator and a multi-purpose clock generator with PLL and FLL modes. It is equipped with extensive system protection features, such as a watchdog reset, low-voltage detection, and illegal opcode detection. The MC9S08DV60AMLC includes a variety of peripherals, such as a 16-channel, 12-bit ADC, two analog comparators, and support for CAN and LIN communication protocols. It also features multiple serial communication interfaces, including SPI and IIC, and has a real-time counter for scheduling tasks. With 53 general-purpose I/O pins and a selection of package options, including a 64-pin low-profile quad flat-pack, this microcontroller is designed for flexibility in various applications.

Datasheet Summary
Powered by GS/AI

The MC9S08DV60AMLC is an 8-bit microcontroller featuring a 40-MHz HCS08 CPU with a 20-MHz bus. It includes 60KB of flash memory and up to 3KB of RAM, making it suitable for various embedded applications. The microcontroller supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, which enhance energy efficiency. This device offers a range of clock source options, including a loop-control Pierce oscillator and a multi-purpose clock generator with PLL and FLL modes. It is equipped with extensive system protection features, such as a watchdog reset, low-voltage detection, and illegal opcode detection. The MC9S08DV60AMLC includes a variety of peripherals, such as a 16-channel, 12-bit ADC, two analog comparators, and support for CAN and LIN communication protocols. It also features multiple serial communication interfaces, including SPI and IIC, and has a real-time counter for scheduling tasks. With 53 general-purpose I/O pins and a selection of package options, including a 64-pin low-profile quad flat-pack, this microcontroller is designed for flexibility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC9S08DV60AMLC
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC9S08DV60AMLC
IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC9S08DV60AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60AMLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC9S08DV60AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60AMLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08DV60AMLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DV60AMLC-ND
Microcontrollers MC9S08DV60AMLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08DV60AMLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DV60AMLC
Embedded - Microcontrollers MC9S08DV60AMLC
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08DV60AMLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DV60AMLC
Microcontrollers MC9S08DV60AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08DV60AMLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DV60AMLC
Microcontrollers MC9S08DV60AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7) - 568-MC9S08DV60AMLC - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
568-MC9S08DV60AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7) 568-MC9S08DV60AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08DV60AMLC
8-bit Microcontrollers - MCU MC9S08DV60AMLC
8-bit Microcontrollers - MCU 60K FLASH, 3K RAM

8-bit Microcontrollers - MCU 60K FLASH, 3K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DV60AMLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DV60AMLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DV60AMLC
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08DV60AMLC MC9S08DV60AMLC-ND MC9S08DV60AMLC MC9S08DV60AMLC 568-MC9S08DV60AMLC MC9S08DV60AMLC MC9S08DV60AMLC
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7) 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3 KB 3 KB 3 KB 3 KB 3 KB
ROM Type EEPROM; EEPROM Flash Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 3 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details