The MC9S08DV60ACLH is an 8-bit microcontroller from the S08 series, featuring a 40 MHz HCS08 CPU with a 20 MHz bus speed. It includes 60 KB of flash memory and up to 3 KB of RAM, making it suitable for various embedded applications. The device supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, enhancing its efficiency in battery-operated devices. This microcontroller offers a wide range of connectivity options, including CANbus, I2C, LINbus, SCI, and SPI, facilitating integration into diverse systems. It is equipped with a 16-channel, 12-bit ADC and two analog comparators, providing robust data conversion capabilities. The device also features a comprehensive set of system protection mechanisms, including low-voltage detection and watchdog reset. The MC9S08DV60ACLH is available in a 64-pin low-profile quad flat package (LQFP) and operates within a supply voltage range of 2.7V to 5.5V. Its operating temperature range is from -40°C to 85°C, making it suitable for industrial and automotive applications. With 53 general-purpose I/O pins and extensive peripheral support, this microcontroller is a versatile choice for engineers looking to implement reliable and efficient embedded solutions.
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08DV60ACLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60ACLH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883870-MC9S08DV60ACL
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 64LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
8-bit Microcontrollers - MCU 60K FL, 3K RAM, CAN LIN MASTER
IC MCU 8BIT 60KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08DV60ACLH | 883870-MC9S08DV60ACLH | MC9S08DV60ACLH-ND | MC9S08DV60ACLH | MC9S08DV60ACLH | MC9S08DV60ACLH | MC9S08DV60ACLH |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC9S08DV60ACLH | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3 KB | 60 KB | 3 KB | 3 KB | 3 KB | ||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts |