IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC9S08DV60ACLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV60ACLC can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Freescale Semiconductor
Win Source Part Number: 1318701-MC9S08DV60AC
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: S08
Speed: 40MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: FREFREMC9S08DV60ACLC
Base Product Number: MC9S08
8-bit Microcontrollers - MCU 60K FLASH, 3K RAM
IC MCU 8BIT 60KB FLASH 32LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08DV60ACLC | MC9S08DV60ACLC-ND | 1318701-MC9S08DV60ACLC | MC9S08DV60ACLC | MC9S08DV60ACLC | MC9S08DV60ACLC |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3 KB | 3 KB | 60 KB | 3 KB | ||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |