NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08DV32MLC MC9S08DV32MLC

Description
Manufacturer: NXP Win Source Part Number: 766580-MC9S08DV32MLC Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: S08 Speed: 40MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S08DV32 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6; Introduction Date: April 23, 2008 ECCN: 3A991 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 766580-MC9S08DV32MLC Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: S08 Speed: 40MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S08DV32 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6; Introduction Date: April 23, 2008 ECCN: 3A991 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08DV32MLC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 40 MHz HCS08 CPU with a 20 MHz bus. It includes 32 KB of flash memory and up to 3 KB of RAM. The microcontroller supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode. It offers a variety of clock source options, including an oscillator and a multi-purpose clock generator. The device is equipped with a range of peripherals, such as a 16-channel, 12-bit ADC, two analog comparators, and support for various communication protocols including CAN, SCI, SPI, and I2C. It also features 53 general-purpose I/O pins, with 24 of them capable of generating interrupts. The MC9S08DV32MLC is available in a 32-pin low-profile quad flat package (LQFP) measuring 7x7 mm. This microcontroller is suitable for applications requiring moderate processing power and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The MC9S08DV32MLC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 40 MHz HCS08 CPU with a 20 MHz bus. It includes 32 KB of flash memory and up to 3 KB of RAM. The microcontroller supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode. It offers a variety of clock source options, including an oscillator and a multi-purpose clock generator. The device is equipped with a range of peripherals, such as a 16-channel, 12-bit ADC, two analog comparators, and support for various communication protocols including CAN, SCI, SPI, and I2C. It also features 53 general-purpose I/O pins, with 24 of them capable of generating interrupts. The MC9S08DV32MLC is available in a 32-pin low-profile quad flat package (LQFP) measuring 7x7 mm. This microcontroller is suitable for applications requiring moderate processing power and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08DV32MLC - 766580-MC9S08DV32MLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DV32MLC
766580-MC9S08DV32MLC
Embedded - Embedded - Microcontrollers - MC9S08DV32MLC 766580-MC9S08DV32MLC
Manufacturer: NXP Win Source Part Number: 766580-MC9S08DV32MLC Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: S08 Speed: 40MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S08DV32 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6; Introduction Date: April 23, 2008 ECCN: 3A991 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 766580-MC9S08DV32MLC
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC9S08DV32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6;
Introduction Date: April 23, 2008
ECCN: 3A991
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC9S08DV32MLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DV32MLC-ND
Microcontrollers MC9S08DV32MLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08DV32MLC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08DV32MLC
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08DV32MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV32MLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08DV32MLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV32MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DV32MLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DV32MLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DV32MLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - MC9S08DV32MLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DV32MLC
Microcontrollers MC9S08DV32MLC
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08DV32MLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DV32MLC
Embedded - Microcontrollers MC9S08DV32MLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 766580-MC9S08DV32MLC MC9S08DV32MLC-ND 685-MC9S08DV32MLC MC9S08DV32MLC MC9S08DV32MLC MC9S08DV32MLC
Product Name Embedded - Embedded - Microcontrollers - MC9S08DV32MLC Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 841000037001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details