Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
HCS08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 32KB FLASH 64LQFP
8-bit Microcontrollers - MCU 32K FL, 2K RAM, CAN LIN MASTER
IC MCU 8BIT 32KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08DV32AMLH | MC9S08DV32AMLH-ND | MC9S08DV32AMLH | MC9S08DV32AMLH | MC9S08DV32AMLH | MC9S08DV32AMLH | MC9S08DV32AMLH |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz |