NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU MC9S08DV16ACLC

Description
IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DV16ACLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV16ACLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DV16ACLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV16ACLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08DV16ACLC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08DV16ACLC
IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DV16ACLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV16ACLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DV16ACLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DV16ACLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08DV16ACLC - Rochester Electronics
Newburyport, MA, United States
S08DV 8-Bit MCU S08 Core

S08DV 8-Bit MCU S08 Core

Supplier's Site Datasheet
Microcontrollers - MC9S08DV16ACLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DV16ACLC-ND
Microcontrollers MC9S08DV16ACLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08DV16ACLC - 788108-MC9S08DV16ACLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DV16ACLC
788108-MC9S08DV16ACLC
Embedded - Embedded - Microcontrollers - MC9S08DV16ACLC 788108-MC9S08DV16ACLC
Manufacturer: NXP Win Source Part Number: 788108-MC9S08DV16ACL C Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC908 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8L101K2T3ATR; STM8L101K2T3A; ST72F32AK2TCRE; C8051F34A-GQR; Introduction Date: September 03, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 788108-MC9S08DV16ACLC
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8L101K2T3ATR; STM8L101K2T3A; ST72F32AK2TCRE; C8051F34A-GQR;
Introduction Date: September 03, 2008
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC9S08DV16ACLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DV16ACLC
Microcontrollers MC9S08DV16ACLC
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DV16ACLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DV16ACLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DV16ACLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-32; Product Range Nxp - 40P5074 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-32; Product Range Nxp
40P5074
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-32; Product Range Nxp 40P5074
IC, 8BIT MCU, HCS08, 40MHZ, LQFP-32; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:26I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

IC, 8BIT MCU, HCS08, 40MHZ, LQFP-32; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:26I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08DV16ACLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DV16ACLC
Embedded - Microcontrollers MC9S08DV16ACLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08DV16ACLC
8-bit Microcontrollers - MCU MC9S08DV16ACLC
8-bit Microcontrollers - MCU 16K FLASH, 1K RAM

8-bit Microcontrollers - MCU 16K FLASH, 1K RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08DV16ACLC MC9S08DV16ACLC MC9S08DV16ACLC-ND 788108-MC9S08DV16ACLC MC9S08DV16ACLC MC9S08DV16ACLC 40P5074 MC9S08DV16ACLC MC9S08DV16ACLC
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08DV16ACLC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-32; Product Range Nxp Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details