S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Freescale Semiconductor
Win Source Part Number: 1318744-MC9S08DN60AM
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: S08
Speed: 40MHz
Standard Package: 1,250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: FREFREMC9S08DN60AMLC
Base Product Number: MC9S08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
MCU 8-bit S08 CISC 60KB Flash 32-Pin LQFP Brick Product overview: MC9S08DN60AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN60AMLC can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 60KB FLASH 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08DN60AMLC-ND | 1318744-MC9S08DN60AMLC | 685-MC9S08DN60AMLC | MC9S08DN60AMLC | MC9S08DN60AMLC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 60KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 10x12b | ||||
| RAM | 2 KB | 60 KB | 2 KB | 2 KB | |
| ROM | 60 KB | 2 KB |