NXP Semiconductors Microcontrollers MC9S08DN60ACLH

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08DN60ACLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DN60ACLH-ND
Microcontrollers MC9S08DN60ACLH-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MC9S08DN60ACLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
 - MC9S08DN60ACLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08DN60ACLH - 788107-MC9S08DN60ACLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DN60ACLH
788107-MC9S08DN60ACLH
Embedded - Embedded - Microcontrollers - MC9S08DN60ACLH 788107-MC9S08DN60ACLH
Manufacturer: NXP Win Source Part Number: 788107-MC9S08DN60ACL H Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC9S08DN60 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM8S207RBT3; STM8L152R8T3; STM8S207R8T3TR; STM8S207RBT3TR; Introduction Date: August 27, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788107-MC9S08DN60ACLH
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC9S08DN60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM8S207RBT3; STM8L152R8T3; STM8S207R8T3TR; STM8S207RBT3TR;
Introduction Date: August 27, 2008
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC9S08DN60ACLH
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC9S08DN60ACLH
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08DN60ACLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN60ACLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08DN60ACLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN60ACLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08DN60ACLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN60ACLH
Microcontrollers MC9S08DN60ACLH
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08DN60ACLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN60ACLH
Microcontrollers MC9S08DN60ACLH
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08DN60ACLH
8-bit Microcontrollers - MCU MC9S08DN60ACLH
8-bit Microcontrollers - MCU 60K FL, 2K RAM, LIN MSTR, EPROM

8-bit Microcontrollers - MCU 60K FL, 2K RAM, LIN MSTR, EPROM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08DN60ACLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DN60ACLH
Embedded - Microcontrollers MC9S08DN60ACLH
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DN60ACLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DN60ACLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DN60ACLH
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08DN60ACLH-ND MC9S08DN60ACLH 788107-MC9S08DN60ACLH 685-MC9S08DN60ACLH MC9S08DN60ACLH MC9S08DN60ACLH MC9S08DN60ACLH MC9S08DN60ACLH
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08DN60ACLH 8-bit 8BIT 60KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers