NXP Semiconductors 8-bit 16KB Embedded Microcontroller MCU MC9S08DN16AMLC

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 32LQFP
Request a Quote
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 32LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08DN16AMLC is an 8-bit microcontroller featuring a 40-MHz HCS08 CPU with a 20-MHz bus. It includes 16KB of flash memory, 2KB of EEPROM, and 2KB of RAM, making it suitable for various embedded applications. The microcontroller supports up to 32 interrupt/reset sources and offers multiple power-saving modes, including low power stop modes and a reduced power wait mode. For clock generation, it provides options such as a loop-control Pierce oscillator and a multi-purpose clock generator with PLL and FLL modes. The device includes a range of system protection features, including a watchdog reset, low-voltage detection, and illegal opcode detection. The MC9S08DN16AMLC is equipped with a 16-channel, 12-bit ADC, two analog comparators, and various communication interfaces, including SCI, SPI, and IIC. It also has 53 general-purpose I/O pins, with 24 of them capable of generating interrupts. The microcontroller is available in a 32-pin low-profile quad flat-pack (LQFP) package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MC9S08DN16AMLC is an 8-bit microcontroller featuring a 40-MHz HCS08 CPU with a 20-MHz bus. It includes 16KB of flash memory, 2KB of EEPROM, and 2KB of RAM, making it suitable for various embedded applications. The microcontroller supports up to 32 interrupt/reset sources and offers multiple power-saving modes, including low power stop modes and a reduced power wait mode. For clock generation, it provides options such as a loop-control Pierce oscillator and a multi-purpose clock generator with PLL and FLL modes. The device includes a range of system protection features, including a watchdog reset, low-voltage detection, and illegal opcode detection. The MC9S08DN16AMLC is equipped with a 16-channel, 12-bit ADC, two analog comparators, and various communication interfaces, including SCI, SPI, and IIC. It also has 53 general-purpose I/O pins, with 24 of them capable of generating interrupts. The microcontroller is available in a 32-pin low-profile quad flat-pack (LQFP) package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08DN16AMLC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 32LQFP

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 32LQFP

Supplier's Site Datasheet
Singapore, Singapore
8-bit 16KB Embedded Microcontroller MCU
685-MC9S08DN16AMLC
8-bit 16KB Embedded Microcontroller MCU 685-MC9S08DN16AMLC
MCU 8-bit S08 CISC 16KB Flash 32-Pin LQFP Brick Product overview: MC9S08DN16AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN16AMLC can be used for catalog matching and distributor lookup.

MCU 8-bit S08 CISC 16KB Flash 32-Pin LQFP Brick Product overview: MC9S08DN16AMLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN16AMLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08DN16AMLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DN16AMLC-ND
Microcontrollers MC9S08DN16AMLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028327-MC9S08DN16AMLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028327-MC9S08DN16AMLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028327-MC9S08DN16AMLC
Win Source Part Number: 1028327-MC9S08DN16AM LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MC9S08MP16VLC; MC9S08DZ16ACLC; MC9S08DV16ACLC; ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC9S0 Product Status: Obsolete

Win Source Part Number: 1028327-MC9S08DN16AMLC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 40MHz
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MC9S08MP16VLC; MC9S08DZ16ACLC; MC9S08DV16ACLC;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC9S0
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DN16AMLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DN16AMLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DN16AMLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S08DN16AMLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DN16AMLC
Embedded - Microcontrollers MC9S08DN16AMLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08DN16AMLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN16AMLC
Microcontrollers MC9S08DN16AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08DN16AMLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN16AMLC
Microcontrollers MC9S08DN16AMLC
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08DN16AMLC 685-MC9S08DN16AMLC MC9S08DN16AMLC-ND 1028327-MC9S08DN16AMLC MC9S08DN16AMLC MC9S08DN16AMLC MC9S08DN16AMLC MC9S08DN16AMLC
Product Name 8-bit 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Active Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP Other; Brick LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers