NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DN16ACLC

Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1322807-MC9S08DN16AC LC Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 71 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPFREMC9S08DN16ACLC ,2156-MC9S08DN16ACLC Base Product Number: MC9S08
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1322807-MC9S08DN16AC LC Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 71 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPFREMC9S08DN16ACLC ,2156-MC9S08DN16ACLC Base Product Number: MC9S08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322807-MC9S08DN16ACLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322807-MC9S08DN16ACLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322807-MC9S08DN16ACLC
Manufacturer: Freescale Semiconductor Win Source Part Number: 1322807-MC9S08DN16AC LC Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 71 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPFREMC9S08DN16ACLC ,2156-MC9S08DN16ACLC Base Product Number: MC9S08

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1322807-MC9S08DN16ACLC
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: S08
Speed: 40MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: External
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 71
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: NXPFREMC9S08DN16ACLC,2156-MC9S08DN16ACLC
Base Product Number: MC9S08

Buy Now Datasheet
 - MC9S08DN16ACLC - Rochester Electronics
Newburyport, MA, United States
S08DN 8-Bit MCU S08 Core

S08DN 8-Bit MCU S08 Core

Supplier's Site Datasheet
Microcontrollers - MC9S08DN16ACLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08DN16ACLC-ND
Microcontrollers MC9S08DN16ACLC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08DN16ACLC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08DN16ACLC
IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DN16ACLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN16ACLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08DN16ACLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DN16ACLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DN16ACLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DN16ACLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DN16ACLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08DN16ACLC
8-bit Microcontrollers - MCU MC9S08DN16ACLC
8-bit Microcontrollers - MCU 16K FL, 1K RAM, LIN MSTR, EPROM

8-bit Microcontrollers - MCU 16K FL, 1K RAM, LIN MSTR, EPROM

Buy Now Datasheet
Microcontrollers - MC9S08DN16ACLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN16ACLC
Microcontrollers MC9S08DN16ACLC
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08DN16ACLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN16ACLC
Microcontrollers MC9S08DN16ACLC
HCS08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

HCS08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now
Microcontrollers - MC9S08DN16ACLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DN16ACLC
Microcontrollers MC9S08DN16ACLC
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322807-MC9S08DN16ACLC MC9S08DN16ACLC MC9S08DN16ACLC-ND 685-MC9S08DN16ACLC MC9S08DN16ACLC MC9S08DN16ACLC MC9S08DN16ACLC MC9S08DN16ACLC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - A2C8646620000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details