IC MCU 8BIT 60KB FLASH 44LQFP Product overview: MC9S08AW60CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW60CFGER can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 022973-MC9S08AW60CFG
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 34
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC MCU 8BIT 60KB FLASH 44LQFP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 8 BIT 60K FLASH 4K RAM
IC MCU 8BIT 60KB FLASH 44LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08AW60CFGER | MC9S08AW60CFGER-ND | 022973-MC9S08AW60CFGER | MC9S08AW60CFGER | 22M5754 | MC9S08AW60CFGER | MC9S08AW60CFGER | MC9S08AW60CFGER | MC9S08AW60CFGER |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08AW60CFGER | Microcontrollers | Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 2 KB | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SCI/SPI | SPI; SCI |