NXP Semiconductors Microcontrollers MC9S08AW48CFDE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08AW48CFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW48CFDE-ND
Microcontrollers MC9S08AW48CFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
 - MC9S08AW48CFDE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Supplier's Site Datasheet
 - MC9S08AW48CFDE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-MC9S08AW48CFDE
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-MC9S08AW48CFDE
IC MCU 8BIT 48KB FLASH 48QFN Product overview: MC9S08AW48CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW48CFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 48QFN Product overview: MC9S08AW48CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW48CFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AW48CFDE - 074742-MC9S08AW48CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW48CFDE
074742-MC9S08AW48CFDE
Embedded - Embedded - Microcontrollers - MC9S08AW48CFDE 074742-MC9S08AW48CFDE
Manufacturer: NXP Win Source Part Number: 074742-MC9S08AW48CFD E Packaging: Tray Core Processor: S08 Number of I/O: 38 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 074742-MC9S08AW48CFDE
Packaging: Tray
Core Processor: S08
Number of I/O: 38
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AW48CFDE
8-bit Microcontrollers - MCU MC9S08AW48CFDE
8-bit Microcontrollers - MCU CONSUMER 9S08AW48

8-bit Microcontrollers - MCU CONSUMER 9S08AW48

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AW48CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW48CFDE
Embedded - Microcontrollers MC9S08AW48CFDE
IC MCU 8BIT 48KB FLASH 48QFN

IC MCU 8BIT 48KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08AW48CFDE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AW48CFDE
Microcontrollers MC9S08AW48CFDE
IC MCU 8BIT 48KB FLASH 48QFN

IC MCU 8BIT 48KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08AW48CFDE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AW48CFDE
Microcontrollers MC9S08AW48CFDE
IC MCU 8BIT 48KB FLASH 48QFN

IC MCU 8BIT 48KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08AW48CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW48CFDE
Microcontrollers MC9S08AW48CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AW48CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW48CFDE
Microcontrollers MC9S08AW48CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AW48CFDE-ND MC9S08AW48CFDE 685-MC9S08AW48CFDE 074742-MC9S08AW48CFDE MC9S08AW48CFDE MC9S08AW48CFDE MC9S08AW48CFDE MC9S08AW48CFDE
Product Name Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AW48CFDE 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 48 KB 2 KB 2 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details