NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08AW32CFGER MC9S08AW32CFGER

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 804080-MC9S08AW32CFG ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Part Number Series: MC9S08AW32 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 804080-MC9S08AW32CFG ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Part Number Series: MC9S08AW32 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AW32CFGER - 804080-MC9S08AW32CFGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW32CFGER
804080-MC9S08AW32CFGER
Embedded - Embedded - Microcontrollers - MC9S08AW32CFGER 804080-MC9S08AW32CFGER
Manufacturer: NXP USA Inc. Win Source Part Number: 804080-MC9S08AW32CFG ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Part Number Series: MC9S08AW32 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 804080-MC9S08AW32CFGER
Packaging: Reel
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Part Number Series: MC9S08AW32
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC9S08AW32CFGER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08AW32CFGER
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08AW32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08AW32CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW32CFGER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08AW32CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW32CFGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08AW32CFGERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW32CFGERTR-ND
Microcontrollers MC9S08AW32CFGERTR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-44; Product Range Nxp - 01M5857 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-44; Product Range Nxp
01M5857
Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-44; Product Range Nxp 01M5857
IC, 8BIT MCU, HCS08, 40MHZ, LQFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

IC, 8BIT MCU, HCS08, 40MHZ, LQFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AW32CFGER
8-bit Microcontrollers - MCU MC9S08AW32CFGER
8-bit Microcontrollers - MCU MCU 8 BIT 32K FLASH 9S08AW32

8-bit Microcontrollers - MCU MCU 8 BIT 32K FLASH 9S08AW32

Buy Now Datasheet
Microcontrollers - MC9S08AW32CFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW32CFGER
Microcontrollers MC9S08AW32CFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AW32CFGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW32CFGER
Embedded - Microcontrollers MC9S08AW32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AW32CFGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AW32CFGER
Microcontrollers MC9S08AW32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AW32CFGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AW32CFGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AW32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 804080-MC9S08AW32CFGER 685-MC9S08AW32CFGER MC9S08AW32CFGERTR-ND 01M5857 MC9S08AW32CFGER MC9S08AW32CFGER MC9S08AW32CFGER MC9S08AW32CFGER MC9S08AW32CFGER
Product Name Embedded - Embedded - Microcontrollers - MC9S08AW32CFGER 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Ic, 8Bit Mcu, Hcs08, 40Mhz, Lqfp-44; Product Range Nxp 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to ? volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers