NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08AW32CFDER MC9S08AW32CFDER

Description
Manufacturer: NXP Win Source Part Number: 754764-MC9S08AW32CFD ER Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 754764-MC9S08AW32CFD ER Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AW32CFDER - 754764-MC9S08AW32CFDER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW32CFDER
754764-MC9S08AW32CFDER
Embedded - Embedded - Microcontrollers - MC9S08AW32CFDER 754764-MC9S08AW32CFDER
Manufacturer: NXP Win Source Part Number: 754764-MC9S08AW32CFD ER Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 754764-MC9S08AW32CFDER
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 2K x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08AW32CFDER
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08AW32CFDER
IC MCU 8BIT 32KB FLASH 48QFN Product overview: MC9S08AW32CFDER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW32CFDER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48QFN Product overview: MC9S08AW32CFDER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW32CFDER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08AW32CFDER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW32CFDER-ND
Microcontrollers MC9S08AW32CFDER-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AW32CFDER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW32CFDER
Microcontrollers MC9S08AW32CFDER
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AW32CFDER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW32CFDER
Microcontrollers MC9S08AW32CFDER
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AW32CFDER
8-bit Microcontrollers - MCU MC9S08AW32CFDER
8-bit Microcontrollers - MCU S08AW 8-bit MCU, S08 core, 32KB Flash, 40MHz, QFN 48

8-bit Microcontrollers - MCU S08AW 8-bit MCU, S08 core, 32KB Flash, 40MHz, QFN 48

Buy Now Datasheet
8-bit Microcontrollers - MCU BL Microcontrollers - 568-MC9S08AW32CFDER - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU BL Microcontrollers
568-MC9S08AW32CFDER
8-bit Microcontrollers - MCU BL Microcontrollers 568-MC9S08AW32CFDER
8-bit Microcontrollers - MCU BL Microcontrollers

8-bit Microcontrollers - MCU BL Microcontrollers

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AW32CFDER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AW32CFDER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AW32CFDER
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site
Embedded - Microcontrollers - MC9S08AW32CFDER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW32CFDER
Embedded - Microcontrollers MC9S08AW32CFDER
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 754764-MC9S08AW32CFDER 685-MC9S08AW32CFDER MC9S08AW32CFDER-ND MC9S08AW32CFDER MC9S08AW32CFDER 568-MC9S08AW32CFDER MC9S08AW32CFDER MC9S08AW32CFDER
Product Name Embedded - Embedded - Microcontrollers - MC9S08AW32CFDER 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU BL Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 16 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details