IC MCU 8BIT 16KB FLASH 64QFP Product overview: MC9S08AW16MFUE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16MFUE can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322517-MC9S08AW16MF
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: S08
Speed: 40MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 64-QFP
ECCN: 3A991A2
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 2156-MC9S08AW16MFUE,
Base Product Number: MC9S08
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 16KB FLASH 64QFP
IC MCU 8BIT 16KB FLASH 64QFP
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08AW16MFUE | 1322517-MC9S08AW16MFUE | MC9S08AW16MFUE | MC9S08AW16MFUE-ND | MC9S08AW16MFUE | MC9S08AW16MFUE | MC9S08AW16MFUE | MC9S08AW16MFUE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Bulk | QFP; Other; 64-QFP | QFP; Other; QFP64 | QFP; Other; 64-QFP | Other; 64-QFP | QFP; Other; 64-QFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |