NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU MC9S08AW16CPUE

Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08AW16CPUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08AW16CPUE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08AW16CPUE
IC MCU 8BIT 16KB FLASH 64LQFP Product overview: MC9S08AW16CPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16CPUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64LQFP Product overview: MC9S08AW16CPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16CPUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AW16CPUE - 074741-MC9S08AW16CPUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW16CPUE
074741-MC9S08AW16CPUE
Embedded - Embedded - Microcontrollers - MC9S08AW16CPUE 074741-MC9S08AW16CPUE
Manufacturer: NXP Win Source Part Number: 074741-MC9S08AW16CPU E Packaging: Tray Core Processor: S08 Number of I/O: 54 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: MC9S08AW16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): STM8S207RBT6B; STM8S208RBT6BTR; STM8S207RBT3C; STM8S207RBT3B; Introduction Date: February 07, 2006 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 074741-MC9S08AW16CPUE
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: MC9S08AW16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): STM8S207RBT6B; STM8S208RBT6BTR; STM8S207RBT3C; STM8S207RBT3B;
Introduction Date: February 07, 2006
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC9S08AW16CPUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW16CPUE-ND
Microcontrollers MC9S08AW16CPUE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AW16CPUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW16CPUE
Embedded - Microcontrollers MC9S08AW16CPUE
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AW16CPUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW16CPUE
Microcontrollers MC9S08AW16CPUE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08AW16CPUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW16CPUE
Microcontrollers MC9S08AW16CPUE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AW16CPUE
8-bit Microcontrollers - MCU MC9S08AW16CPUE
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM

8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM

Buy Now Datasheet
Microcontrollers - MC9S08AW16CPUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AW16CPUE
Microcontrollers MC9S08AW16CPUE
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AW16CPUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AW16CPUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AW16CPUE
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AW16CPUE 685-MC9S08AW16CPUE 074741-MC9S08AW16CPUE MC9S08AW16CPUE-ND MC9S08AW16CPUE MC9S08AW16CPUE MC9S08AW16CPUE MC9S08AW16CPUE MC9S08AW16CPUE
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AW16CPUE Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 Other; Tray QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details