Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
IC MCU 8BIT 16KB FLASH 64QFP Product overview: MC9S08AW16CFUE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16CFUE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 16KB FLASH 64QFP
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM
IC MCU 8BIT 16KB FLASH 64QFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08AW16CFUE | 685-MC9S08AW16CFUE | MC9S08AW16CFUE-ND | MC9S08AW16CFUE | MC9S08AW16CFUE | MC9S08AW16CFUE | MC9S08AW16CFUE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | QFP; Other; QFP64 | Other; Bulk | QFP; Other; 64-QFP | QFP; Other; 64-QFP | Other; 64-QFP | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB |