NXP Semiconductors Microcontrollers MC9S08AW16CFGER

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08AW16CFGERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW16CFGERTR-ND
Microcontrollers MC9S08AW16CFGERTR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08AW16CFGERDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW16CFGERDKR-ND
Microcontrollers MC9S08AW16CFGERDKR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08AW16CFGERCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AW16CFGERCT-ND
Microcontrollers MC9S08AW16CFGERCT-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-MC9S08AW16CFGER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08AW16CFGER
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08AW16CFGER
IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08AW16CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16CFGER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08AW16CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AW16CFGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AW16CFGER - 074740-MC9S08AW16CFGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AW16CFGER
074740-MC9S08AW16CFGER
Embedded - Embedded - Microcontrollers - MC9S08AW16CFGER 074740-MC9S08AW16CFGER
Manufacturer: NXP Win Source Part Number: 074740-MC9S08AW16CFG ER Packaging: Reel - TR Core Processor: S08 Number of I/O: 34 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 074740-MC9S08AW16CFGER
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 34
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - MC9S08AW16CFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AW16CFGER
Microcontrollers MC9S08AW16CFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AW16CFGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AW16CFGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AW16CFGER
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp - 47M1992 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp
47M1992
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp 47M1992
IC,MICROCONTROLLER,8 -BIT,CMOS,QFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - MC9S08AW16CFGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AW16CFGER
Microcontrollers MC9S08AW16CFGER
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08AW16CFGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AW16CFGER
Embedded - Microcontrollers MC9S08AW16CFGER
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AW16CFGER
8-bit Microcontrollers - MCU MC9S08AW16CFGER
8-bit Microcontrollers - MCU 8B 16K FLASH 4K RAM

8-bit Microcontrollers - MCU 8B 16K FLASH 4K RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AW16CFGERTR-ND 685-MC9S08AW16CFGER 074740-MC9S08AW16CFGER MC9S08AW16CFGER MC9S08AW16CFGER 47M1992 MC9S08AW16CFGER MC9S08AW16CFGER MC9S08AW16CFGER
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AW16CFGER Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details