NXP Semiconductors 8-bit 8BIT 96KB Embedded Microcontroller MCU MC9S08AC96CFUE

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08AC96CFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
 - MC9S08AC96CFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-MC9S08AC96CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-MC9S08AC96CFUE
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-MC9S08AC96CFUE
IC MCU 8BIT 96KB FLASH 64QFP Product overview: MC9S08AC96CFUE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC96CFUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 64QFP Product overview: MC9S08AC96CFUE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC96CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08AC96CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC96CFUE-ND
Microcontrollers MC9S08AC96CFUE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC96CFUE - 1074278-MC9S08AC96CFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC96CFUE
1074278-MC9S08AC96CFUE
Embedded - Embedded - Microcontrollers - MC9S08AC96CFUE 1074278-MC9S08AC96CFUE
Manufacturer: NXP Win Source Part Number: 1074278-MC9S08AC96CF UE Packaging: Tray Core Processor: S08 Number of I/O: 54 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074278-MC9S08AC96CFUE
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC96CFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC96CFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC96CFUE
IC MCU 8BIT 96KB FLASH 64QFP

IC MCU 8BIT 96KB FLASH 64QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC96CFUE
8-bit Microcontrollers - MCU MC9S08AC96CFUE
8-bit Microcontrollers - MCU 8 Bit 96K FLASH 8K RAM

8-bit Microcontrollers - MCU 8 Bit 96K FLASH 8K RAM

Buy Now Datasheet
Microcontrollers - MC9S08AC96CFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AC96CFUE
Microcontrollers MC9S08AC96CFUE
IC MCU 8BIT 96KB FLASH 64QFP

IC MCU 8BIT 96KB FLASH 64QFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-64; Product Range Nxp - 89M1979 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-64; Product Range Nxp
89M1979
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-64; Product Range Nxp 89M1979
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-64; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:QFP; No. of I/O s:54I/O s; Supply Voltage Min:2.7VRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-64; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:QFP; No. of I/O s:54I/O s; Supply Voltage Min:2.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08AC96CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC96CFUE
Microcontrollers MC9S08AC96CFUE
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC9S08AC96CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC96CFUE
Microcontrollers MC9S08AC96CFUE
HCS08 - Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

HCS08 - Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-QFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AC96CFUE 685-MC9S08AC96CFUE MC9S08AC96CFUE-ND 1074278-MC9S08AC96CFUE MC9S08AC96CFUE MC9S08AC96CFUE MC9S08AC96CFUE 89M1979 MC9S08AC96CFUE MC9S08AC96CFUE
Product Name 8-bit 8BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08AC96CFUE Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-64; Product Range Nxp Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Removed; Obsolete Active Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; QFP64 Other; Bulk QFP; Other; 64-QFP QFP; Other; 64-QFP (14x14) Other; 64-QFP QFP; Other; 64-QFP QFP; Other; QFP QFP; Other; 64-QFP QFP; Other; 64-QFP
RAM 6 KB 6 KB 96 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers