S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 42-PDIP
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 42-PDIP
IC MCU 8BIT 8KB FLASH 42DIP
IC MCU 8BIT 8KB FLASH 42DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08AC8MBE-ND | MC9S08AC8MBE | MC9S08AC8MBE | MC9S08AC8MBE |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 8 KB |