S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
8-bit Microcontrollers - MCU S08AC 8-bit MCU, S08 core, 8KB Flash, 40MHz, QFP 44
IC MCU 8BIT 8KB FLASH 44LQFP
IC MCU 8BIT 8KB FLASH 44LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08AC8CFGER-ND | MC9S08AC8CFGER | MC9S08AC8CFGER | MC9S08AC8CFGER | MC9S08AC8CFGER |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 8 KB |