NXP Semiconductors Microcontrollers MC9S08AC8CFGE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08AC8CFGE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC8CFGE-ND
Microcontrollers MC9S08AC8CFGE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC9S08AC8CFGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08AC8CFGE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08AC8CFGE
IC MCU 8BIT 8KB FLASH 44LQFP Product overview: MC9S08AC8CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFGE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44LQFP Product overview: MC9S08AC8CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08AC8CFGE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP44

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS, PQFP44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC8CFGE - 1220452-MC9S08AC8CFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC8CFGE
1220452-MC9S08AC8CFGE
Embedded - Embedded - Microcontrollers - MC9S08AC8CFGE 1220452-MC9S08AC8CFGE
Manufacturer: NXP Win Source Part Number: 1220452-MC9S08AC8CFG E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08AC8 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 44-LQFP Alternative Parts (Cross-Reference): AT89C51-16AI; UPD78F0882GB(A2)-GAF -AX; S87C52-1; SST89C58RC40CTQJF; ECCN: 3A991.a.2 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC8 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 34 Date RAM Size: 768 x 8

Manufacturer: NXP
Win Source Part Number: 1220452-MC9S08AC8CFGE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08AC8
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 44-LQFP
Alternative Parts (Cross-Reference): AT89C51-16AI; UPD78F0882GB(A2)-GAF-AX; S87C52-1; SST89C58RC40CTQJF;
ECCN: 3A991.a.2
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08AC8
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 34
Date RAM Size: 768 x 8

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AC8CFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC8CFGE
Embedded - Microcontrollers MC9S08AC8CFGE
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AC8CFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8CFGE
Microcontrollers MC9S08AC8CFGE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08AC8CFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8CFGE
Microcontrollers MC9S08AC8CFGE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Lqfp-44; Product Range Nxp - 69M3795 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Lqfp-44; Product Range Nxp
69M3795
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Lqfp-44; Product Range Nxp 69M3795
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, LQFP-44; Product Range:S08 Family S08AC Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:768Byte; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, LQFP-44; Product Range:S08 Family S08AC Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:768Byte; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC8CFGE
8-bit Microcontrollers - MCU MC9S08AC8CFGE
8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AC8CFGE-ND 685-MC9S08AC8CFGE MC9S08AC8CFGE 1220452-MC9S08AC8CFGE MC9S08AC8CFGE MC9S08AC8CFGE 69M3795 MC9S08AC8CFGE
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AC8CFGE Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Lqfp-44; Product Range Nxp 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 0.7680 KB 0.7680 KB 8 KB 0.7680 KB 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details