NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC9S08AC8CFDE

Description
IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFDE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFDE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08AC8CFDE is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 40 MHz HCS08 central processor unit (CPU) with a 20 MHz internal bus frequency. It supports the HC08 instruction set and includes a background debugging system with breakpoint capabilities. The microcontroller offers up to 8 KB of on-chip FLASH memory and 1 KB of RAM, with various clock source options including crystal and internal clock generation. This device is equipped with multiple peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC), two serial communication interfaces (SCI), a serial peripheral interface (SPI), and an inter-integrated circuit (IIC) bus module. It also features three 16-bit timer/pulse-width modulator (TPM) modules and a keyboard interrupt module. The MC9S08AC8CFDE provides up to 38 general-purpose input/output (I/O) pins, with software-selectable pull-ups and drive strength. It includes system protection features such as low-voltage detection and illegal opcode detection. The microcontroller is available in various package options, including a 48-pin quad flat no-lead package (QFN) and a 44-pin low-profile quad flat package (LQFP). This product is suitable for consumer and industrial applications.

Datasheet Summary
Powered by GS/AI

The MC9S08AC8CFDE is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 40 MHz HCS08 central processor unit (CPU) with a 20 MHz internal bus frequency. It supports the HC08 instruction set and includes a background debugging system with breakpoint capabilities. The microcontroller offers up to 8 KB of on-chip FLASH memory and 1 KB of RAM, with various clock source options including crystal and internal clock generation. This device is equipped with multiple peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC), two serial communication interfaces (SCI), a serial peripheral interface (SPI), and an inter-integrated circuit (IIC) bus module. It also features three 16-bit timer/pulse-width modulator (TPM) modules and a keyboard interrupt module. The MC9S08AC8CFDE provides up to 38 general-purpose input/output (I/O) pins, with software-selectable pull-ups and drive strength. It includes system protection features such as low-voltage detection and illegal opcode detection. The microcontroller is available in various package options, including a 48-pin quad flat no-lead package (QFN) and a 44-pin low-profile quad flat package (LQFP). This product is suitable for consumer and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08AC8CFDE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08AC8CFDE
IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8CFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC8CFDE - 1220451-MC9S08AC8CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC8CFDE
1220451-MC9S08AC8CFDE
Embedded - Embedded - Microcontrollers - MC9S08AC8CFDE 1220451-MC9S08AC8CFDE
Manufacturer: NXP Win Source Part Number: 1220451-MC9S08AC8CFD E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC8 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 768 x 8

Manufacturer: NXP
Win Source Part Number: 1220451-MC9S08AC8CFDE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08AC8
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 768 x 8

Buy Now
Microcontrollers - MC9S08AC8CFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC8CFDE-ND
Microcontrollers MC9S08AC8CFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
 - MC9S08AC8CFDE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - MC9S08AC8CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8CFDE
Microcontrollers MC9S08AC8CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC8CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8CFDE
Microcontrollers MC9S08AC8CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC8CFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC8CFDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC8CFDE
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC8CFDE
8-bit Microcontrollers - MCU MC9S08AC8CFDE
8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08AC8CFDE 1220451-MC9S08AC8CFDE MC9S08AC8CFDE-ND MC9S08AC8CFDE MC9S08AC8CFDE MC9S08AC8CFDE MC9S08AC8CFDE
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AC8CFDE Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 768 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers