NXP Semiconductors Microcontrollers MC9S08AC60MFGE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Request a Quote
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08AC60MFGE is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 40 MHz and features 60 KB of FLASH memory, providing ample storage for code and data. The microcontroller is housed in a 44-pin LQFP package, measuring 10x10 mm, which facilitates integration into compact designs. This device is part of the HCS08 family, known for its low power consumption and efficient performance, making it suitable for battery-operated devices. The MC9S08AC60MFGE supports various peripheral interfaces, enhancing its versatility for different applications. It is RoHS-compliant, ensuring it meets environmental standards. Engineers considering this microcontroller should evaluate its specifications against their project requirements, particularly in terms of processing power, memory capacity, and package size.

Datasheet Summary
Powered by GS/AI

The MC9S08AC60MFGE is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 40 MHz and features 60 KB of FLASH memory, providing ample storage for code and data. The microcontroller is housed in a 44-pin LQFP package, measuring 10x10 mm, which facilitates integration into compact designs. This device is part of the HCS08 family, known for its low power consumption and efficient performance, making it suitable for battery-operated devices. The MC9S08AC60MFGE supports various peripheral interfaces, enhancing its versatility for different applications. It is RoHS-compliant, ensuring it meets environmental standards. Engineers considering this microcontroller should evaluate its specifications against their project requirements, particularly in terms of processing power, memory capacity, and package size.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08AC60MFGE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC60MFGE-ND
Microcontrollers MC9S08AC60MFGE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-MC9S08AC60MFGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC9S08AC60MFGE
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC9S08AC60MFGE
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: MC9S08AC60MFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC60MFGE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 44LQFP Product overview: MC9S08AC60MFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC60MFGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC60MFGE - 788098-MC9S08AC60MFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC60MFGE
788098-MC9S08AC60MFGE
Embedded - Embedded - Microcontrollers - MC9S08AC60MFGE 788098-MC9S08AC60MFGE
Manufacturer: NXP Win Source Part Number: 788098-MC9S08AC60MFG E Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: S08 Speed: 40MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08AC60M Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): ST72C334J4T3; ST72C334J4T6; ST72C314J4T6TR; ST72C334J4T6TR; Introduction Date: May 07, 2008 ECCN: 3A991.a.2 Country of Origin: China, Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788098-MC9S08AC60MFGE
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08AC60M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): ST72C334J4T3; ST72C334J4T6; ST72C314J4T6TR; ST72C334J4T6TR;
Introduction Date: May 07, 2008
ECCN: 3A991.a.2
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC60MFGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC60MFGE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC60MFGE
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S08AC60MFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC60MFGE
Embedded - Microcontrollers MC9S08AC60MFGE
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AC60MFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC60MFGE
Microcontrollers MC9S08AC60MFGE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S08AC60MFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC60MFGE
Microcontrollers MC9S08AC60MFGE
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC60MFGE
8-bit Microcontrollers - MCU MC9S08AC60MFGE
8-bit Microcontrollers - MCU 8 BIT 60K FLASH 8K RAM

8-bit Microcontrollers - MCU 8 BIT 60K FLASH 8K RAM

Buy Now Datasheet
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp - 12N7212 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp
12N7212
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp 12N7212
IC,MICROCONTROLLER,8 -BIT,CMOS,QFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - MC9S08AC60MFGE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AC60MFGE
Microcontrollers MC9S08AC60MFGE
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AC60MFGE-ND 685-MC9S08AC60MFGE 788098-MC9S08AC60MFGE MC9S08AC60MFGE MC9S08AC60MFGE MC9S08AC60MFGE MC9S08AC60MFGE MC9S08AC60MFGE 12N7212 MC9S08AC60MFGE
Product Name Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08AC60MFGE Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details