IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08AC60CPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC60CPUE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 087971-MC9S08AC60CPU
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: MC9S08AC60C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S207R8T3B; STM8S208RBT6CTR; STM8S207R8T3BTR;
Introduction Date: March 11, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, LQFP-64; Product Range:S08 Family S08AC Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s RoHS Compliant: Yes
IC MCU 8BIT 60KB FLASH 64LQFP
IC MCU 8BIT 60KB FLASH 64LQFP
8-bit Microcontrollers - MCU 8B 60K FLASH 8K RAM
IC MCU 8BIT 60KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08AC60CPUE | MC9S08AC60CPUE-ND | 087971-MC9S08AC60CPUE | MC9S08AC60CPUE | 69M3793 | MC9S08AC60CPUE | MC9S08AC60CPUE | MC9S08AC60CPUE | MC9S08AC60CPUE |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08AC60CPUE | Microcontrollers | Microcontroller Mcu, 8 Bit, S08, 40Mhz, Lqfp-64; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 2 KB | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | ||||
| Serial Interface | I2C/SCI/SPI | SPI; SCI |