S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 48KB FLASH 64QFP Product overview: MC9S08AC48CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC48CFUE can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322504-MC9S08AC48CF
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: S08
Speed: 40MHz
Standard Package: 420
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-QFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935325409557,568-137
Base Product Number: MC9S08
RoHS Status: ROHS3 Compliant
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
8-bit Microcontrollers - MCU 48K FLASH 8K RAM
IC MCU 8BIT 48KB FLASH 64QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-13736-ND | 685-MC9S08AC48CFUE | 1322504-MC9S08AC48CFUE | MC9S08AC48CFUE | MC9S08AC48CFUE | MC9S08AC48CFUE |
| Product Name | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 16x10b | |||||
| RAM | 2 KB | 2 KB | 48 KB | 2 KB | 2 KB | |
| ROM | 48 KB |