NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08AC32CPUE MC9S08AC32CPUE

Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08AC32CPUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC32CPUE - 788091-MC9S08AC32CPUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC32CPUE
788091-MC9S08AC32CPUE
Embedded - Embedded - Microcontrollers - MC9S08AC32CPUE 788091-MC9S08AC32CPUE
Manufacturer: NXP Win Source Part Number: 788091-MC9S08AC32CPU E Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08AC32C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): M38K03M2-XXXHP; STM8AF5289TCX; ST72F561AR9TCS; UPD780024AGB-8EU; Introduction Date: March 19, 2008 ECCN: 3A991.a.2 Country of Origin: China, Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788091-MC9S08AC32CPUE
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08AC32C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): M38K03M2-XXXHP; STM8AF5289TCX; ST72F561AR9TCS; UPD780024AGB-8EU;
Introduction Date: March 19, 2008
ECCN: 3A991.a.2
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S08AC32CPUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC32CPUE-ND
Microcontrollers MC9S08AC32CPUE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08AC32CPUE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08AC32CPUE
IC MCU 8BIT 32KB FLASH 64LQFP Product overview: MC9S08AC32CPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CPUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64LQFP Product overview: MC9S08AC32CPUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CPUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, S08, 40Mhz, Lqfp-64; Product Range Nxp - 89M1975 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, S08, 40Mhz, Lqfp-64; Product Range Nxp
89M1975
Mcu, 8Bit, S08, 40Mhz, Lqfp-64; Product Range Nxp 89M1975
MCU, 8BIT, S08, 40MHZ, LQFP-64; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SCI, SPI RoHS Compliant: Yes

MCU, 8BIT, S08, 40MHZ, LQFP-64; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SCI, SPI RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC32CPUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC32CPUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC32CPUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MC9S08AC32CPUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AC32CPUE
Microcontrollers MC9S08AC32CPUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AC32CPUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC32CPUE
Microcontrollers MC9S08AC32CPUE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC32CPUE
8-bit Microcontrollers - MCU MC9S08AC32CPUE
8-bit Microcontrollers - MCU 8 BIT 32K FLASH 8K RAM

8-bit Microcontrollers - MCU 8 BIT 32K FLASH 8K RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AC32CPUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC32CPUE
Embedded - Microcontrollers MC9S08AC32CPUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AC32CPUE 788091-MC9S08AC32CPUE MC9S08AC32CPUE-ND 685-MC9S08AC32CPUE 89M1975 MC9S08AC32CPUE MC9S08AC32CPUE MC9S08AC32CPUE MC9S08AC32CPUE MC9S08AC32CPUE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AC32CPUE Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Mcu, 8Bit, S08, 40Mhz, Lqfp-64; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tray Other; LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505L4EMCCFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details