NXP Semiconductors Microcontrollers MC9S08AC32CFGER

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13598-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13598-2-ND
Microcontrollers 568-13598-2-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC32CFGER - 208081-MC9S08AC32CFGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC32CFGER
208081-MC9S08AC32CFGER
Embedded - Embedded - Microcontrollers - MC9S08AC32CFGER 208081-MC9S08AC32CFGER
Manufacturer: NXP Win Source Part Number: 208081-MC9S08AC32CFG ER Packaging: Reel - TR Core Processor: S08 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 208081-MC9S08AC32CFGER
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC9S08AC32CFGER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08AC32CFGER
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08AC32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08AC32CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CFGER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08AC32CFGER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CFGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08AC32CFGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC32CFGER
Embedded - Microcontrollers MC9S08AC32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC32CFGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC32CFGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - MC9S08AC32CFGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AC32CFGER
Microcontrollers MC9S08AC32CFGER
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08AC32CFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC32CFGER
Microcontrollers MC9S08AC32CFGER
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08AC32CFGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC32CFGER
Microcontrollers MC9S08AC32CFGER
HCS08 HCS08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

HCS08 HCS08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC32CFGER
8-bit Microcontrollers - MCU MC9S08AC32CFGER
8-bit Microcontrollers - MCU 8 BIT 32KFLASH 8KRAM

8-bit Microcontrollers - MCU 8 BIT 32KFLASH 8KRAM

Buy Now Datasheet
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp - 12N7199 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp
12N7199
Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp 12N7199
IC,MICROCONTROLLER,8 -BIT,CMOS,QFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13598-2-ND 208081-MC9S08AC32CFGER 685-MC9S08AC32CFGER MC9S08AC32CFGER MC9S08AC32CFGER MC9S08AC32CFGER MC9S08AC32CFGER MC9S08AC32CFGER 12N7199
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08AC32CFGER 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,cmos,qfp,44Pin,plastic Rohs Compliant Nxp
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details