NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08AC32CFDE MC9S08AC32CFDE

Description
Manufacturer: NXP Win Source Part Number: 732512-MC9S08AC32CFD E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC32 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 732512-MC9S08AC32CFD E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC32 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AC32CFDE - 732512-MC9S08AC32CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC32CFDE
732512-MC9S08AC32CFDE
Embedded - Embedded - Microcontrollers - MC9S08AC32CFDE 732512-MC9S08AC32CFDE
Manufacturer: NXP Win Source Part Number: 732512-MC9S08AC32CFD E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC32 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 732512-MC9S08AC32CFDE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08AC32
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 2K x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08AC32CFDE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08AC32CFDE
IC MCU 8BIT 32KB FLASH 48QFN Product overview: MC9S08AC32CFDE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48QFN Product overview: MC9S08AC32CFDE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2884835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2884835
Microcontrollers 2884835
NXP MC9S08AC32CFDE Microcontroller

NXP MC9S08AC32CFDE Microcontroller

Supplier's Site
Microcontrollers - MC9S08AC32CFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC32CFDE-ND
Microcontrollers MC9S08AC32CFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC32CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC32CFDE
Microcontrollers MC9S08AC32CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC32CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC32CFDE
Microcontrollers MC9S08AC32CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC32CFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC32CFDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC32CFDE
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site
Mcu, 8Bit, S08, 40Mhz, Qfn-48; Product Range Nxp - 89M1971 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, S08, 40Mhz, Qfn-48; Product Range Nxp
89M1971
Mcu, 8Bit, S08, 40Mhz, Qfn-48; Product Range Nxp 89M1971
MCU, 8BIT, S08, 40MHZ, QFN-48; Product Range:S08 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:48Pins; IC Case / Package:QFN; No. of I/O s:38I/O s; Interfaces:I2C, SCI, SPI RoHS Compliant: Yes

MCU, 8BIT, S08, 40MHZ, QFN-48; Product Range:S08 Microcontrollers; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:48Pins; IC Case / Package:QFN; No. of I/O s:38I/O s; Interfaces:I2C, SCI, SPI RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC32CFDE
8-bit Microcontrollers - MCU MC9S08AC32CFDE
8-bit Microcontrollers - MCU 8 BIT 32K FLASH 8K RAM

8-bit Microcontrollers - MCU 8 BIT 32K FLASH 8K RAM

Buy Now Datasheet
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) - 568-MC9S08AC32CFDE - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
568-MC9S08AC32CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) 568-MC9S08AC32CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Supplier's Site
Embedded - Microcontrollers - MC9S08AC32CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC32CFDE
Embedded - Microcontrollers MC9S08AC32CFDE
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 732512-MC9S08AC32CFDE 685-MC9S08AC32CFDE 2884835 MC9S08AC32CFDE-ND MC9S08AC32CFDE MC9S08AC32CFDE 89M1971 MC9S08AC32CFDE 568-MC9S08AC32CFDE MC9S08AC32CFDE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AC32CFDE 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, S08, 40Mhz, Qfn-48; Product Range Nxp 8-bit Microcontrollers - MCU S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details