NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08AC16CFDE MC9S08AC16CFDE

Description
Manufacturer: NXP Win Source Part Number: 1220448-MC9S08AC16CF DE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): STM8S207C8T6; XC886CM8FFA5VACAXUMA 1; SAF-XC886LM-6FFI 3V3 AC; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220448-MC9S08AC16CF DE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): STM8S207C8T6; XC886CM8FFA5VACAXUMA 1; SAF-XC886LM-6FFI 3V3 AC; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AC16CFDE - 1220448-MC9S08AC16CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC16CFDE
1220448-MC9S08AC16CFDE
Embedded - Embedded - Microcontrollers - MC9S08AC16CFDE 1220448-MC9S08AC16CFDE
Manufacturer: NXP Win Source Part Number: 1220448-MC9S08AC16CF DE Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): STM8S207C8T6; XC886CM8FFA5VACAXUMA 1; SAF-XC886LM-6FFI 3V3 AC; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 1220448-MC9S08AC16CFDE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): STM8S207C8T6; XC886CM8FFA5VACAXUMA1; SAF-XC886LM-6FFI 3V3 AC;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08AC16
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 1K x 8

Buy Now
 - MC9S08AC16CFDE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08AC16CFDE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08AC16CFDE
IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08AC16CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC16CFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08AC16CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC16CFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08AC16CFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC16CFDE-ND
Microcontrollers MC9S08AC16CFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp - 69M3780 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp
69M3780
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp 69M3780
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFN-48; Product Range:S08 Family S08AC Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:38I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFN-48; Product Range:S08 Family S08AC Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:38I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC16CFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC16CFDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC16CFDE
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC16CFDE
8-bit Microcontrollers - MCU MC9S08AC16CFDE
8-bit Microcontrollers - MCU 8B 16K FLASH 4K RAM

8-bit Microcontrollers - MCU 8B 16K FLASH 4K RAM

Buy Now Datasheet
Microcontrollers - MC9S08AC16CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC16CFDE
Microcontrollers MC9S08AC16CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC16CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC16CFDE
Microcontrollers MC9S08AC16CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC16CFDE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08AC16CFDE
Microcontrollers MC9S08AC16CFDE
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08AC16CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC16CFDE
Embedded - Microcontrollers MC9S08AC16CFDE
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220448-MC9S08AC16CFDE MC9S08AC16CFDE 685-MC9S08AC16CFDE MC9S08AC16CFDE-ND 69M3780 MC9S08AC16CFDE MC9S08AC16CFDE MC9S08AC16CFDE MC9S08AC16CFDE MC9S08AC16CFDE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AC16CFDE 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-48; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details