NXP Semiconductors Microcontrollers MC9RS08LE4CWL

Description
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9RS08LE4CWL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9RS08LE4CWL-ND
Microcontrollers MC9RS08LE4CWL-ND
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9RS08LE4CWL - 208078-MC9RS08LE4CWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9RS08LE4CWL
208078-MC9RS08LE4CWL
Embedded - Embedded - Microcontrollers - MC9RS08LE4CWL 208078-MC9RS08LE4CWL
Manufacturer: NXP Win Source Part Number: 208078-MC9RS08LE4CWL Packaging: Tube/Rail Core Processor: RS08 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 208078-MC9RS08LE4CWL
Packaging: Tube/Rail
Core Processor: RS08
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9RS08LE4CWL
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9RS08LE4CWL
IC MCU 8BIT 4KB FLASH 28SOIC Product overview: MC9RS08LE4CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08LE4CWL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28SOIC Product overview: MC9RS08LE4CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08LE4CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9RS08LE4CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08LE4CWL
Microcontrollers MC9RS08LE4CWL
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9RS08LE4CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08LE4CWL
Microcontrollers MC9RS08LE4CWL
RS08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

RS08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC9RS08LE4CWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9RS08LE4CWL
Embedded - Microcontrollers MC9RS08LE4CWL
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9RS08LE4CWL-ND 208078-MC9RS08LE4CWL 685-MC9RS08LE4CWL MC9RS08LE4CWL MC9RS08LE4CWL MC9RS08LE4CWL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9RS08LE4CWL 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details