IC MCU 8BIT 8KB FLASH 48LQFP Product overview: MC9RS08LA8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08LA8CLF can be used for catalog matching and distributor lookup.
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 074735-MC9RS08LA8CLF
Packaging: Tray
Core Processor: RS08
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: MC9RS08LA8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): UPD789167YGA-9EU; AT83C5136xxx-PLTUL; SAK-XC886CLM-8FFA; SAF-XC886-8FFI 5V AC;
Introduction Date: March 05, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 48LQFP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 8KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8BIT 8K FLASH W/ LCD
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 8KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9RS08LA8CLF | MC9RS08LA8CLF-ND | 074735-MC9RS08LA8CLF | MC9RS08LA8CLF | 568-MC9RS08LA8CLF | MC9RS08LA8CLF | MC9RS08LA8CLF | MC9RS08LA8CLF | MC9RS08LA8CLF | MC9RS08LA8CLF |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9RS08LA8CLF | Integrated Circuits (ICs) - Embedded - Microcontrollers | RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7) | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | |||||
| Serial Interface | SCI/SPI | SPI; SCI |