NXP Semiconductors Microcontrollers MC9RS08KB12CWJ

Description
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9RS08KB12CWJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9RS08KB12CWJ-ND
Microcontrollers MC9RS08KB12CWJ-ND
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-MC9RS08KB12CWJ
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-MC9RS08KB12CWJ
IC MCU 8BIT 12KB FLASH 20SOIC Product overview: MC9RS08KB12CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KB12CWJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 20SOIC Product overview: MC9RS08KB12CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KB12CWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9RS08KB12CWJ - 1220439-MC9RS08KB12CWJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9RS08KB12CWJ
1220439-MC9RS08KB12CWJ
Embedded - Embedded - Microcontrollers - MC9RS08KB12CWJ 1220439-MC9RS08KB12CWJ
Manufacturer: NXP Win Source Part Number: 1220439-MC9RS08KB12C WJ Packaging: Tube Mounting Style: SMD Core Processor: RS08 Speed: 20MHz Connectivity: I2C, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: MC9RS08KB12 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 254 x 8

Manufacturer: NXP
Win Source Part Number: 1220439-MC9RS08KB12CWJ
Packaging: Tube
Mounting Style: SMD
Core Processor: RS08
Speed: 20MHz
Connectivity: I2C, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MC9RS08KB12
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 18
Date RAM Size: 254 x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9RS08KB12CWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9RS08KB12CWJ
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9RS08KB12CWJ
IC MCU 8BIT 12KB FLASH 20SOIC

IC MCU 8BIT 12KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - MC9RS08KB12CWJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9RS08KB12CWJ
Embedded - Microcontrollers MC9RS08KB12CWJ
IC MCU 8BIT 12KB FLASH 20SOIC

IC MCU 8BIT 12KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9RS08KB12CWJ
8-bit Microcontrollers - MCU MC9RS08KB12CWJ
8-bit Microcontrollers - MCU 8-BIT 12K FLASH

8-bit Microcontrollers - MCU 8-BIT 12K FLASH

Buy Now Datasheet
Microcontrollers - MC9RS08KB12CWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KB12CWJ
Microcontrollers MC9RS08KB12CWJ
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MC9RS08KB12CWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KB12CWJ
Microcontrollers MC9RS08KB12CWJ
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9RS08KB12CWJ-ND 685-MC9RS08KB12CWJ 1220439-MC9RS08KB12CWJ MC9RS08KB12CWJ MC9RS08KB12CWJ MC9RS08KB12CWJ MC9RS08KB12CWJ MC9RS08KB12CWJ
Product Name Microcontrollers 8-bit 8BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9RS08KB12CWJ Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 0.2540 KB 0.2540 KB 12 KB 254 KB 0.2540 KB 0.2540 KB
ROM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details