IC MCU 8BIT 12KB FLASH 16TSSOP Product overview: MC9RS08KB12CTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KB12CTG can be used for catalog matching and distributor lookup.
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 16-TSSOP
8-bit Microcontrollers - MCU 8-BIT 12K FLASH
IC MCU 8BIT 12KB FLASH 16TSSOP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 12KB (12K x 8) FLASH 16-TSSOP
IC MCU 8BIT 12KB FLASH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9RS08KB12CTG | 568-14397-ND | MC9RS08KB12CTG | MC9RS08KB12CTG | MC9RS08KB12CTG | MC9RS08KB12CTG |
| Product Name | 8-bit 8BIT 12KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2540 KB | 0.2540 KB | 254 KB | 0.2540 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |