MCU 8-bit RS08 CISC 8KB Flash 2.5V/3.3V/5V 20-Pin PDIP Tube Product overview: MC9RS08KA8CPJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA8CPJ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 20DIP
MICROCONTROLLER MCU, 8 BIT, RS08, 10MHZ, DIP-20; Product Range:RS08 Family RS08KA Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 20DIP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-DIP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9RS08KA8CPJ | MC9RS08KA8CPJ-ND | 89M1967 | MC9RS08KA8CPJ | MC9RS08KA8CPJ | MC9RS08KA8CPJ |
| Product Name | 8-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Rs08, 10Mhz, Dip-20; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 10 MHz | 20 MHz | 20 MHz | 20 MHz |
| RAM | 0.2540 KB | 0.2540 KB | 0.2560 KB | 254 KB | 0.2540 KB | 0.2540 KB |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C |