IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9RS08KA4CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA4CTGR can be used for catalog matching and distributor lookup.
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Manufacturer: NXP
Win Source Part Number: 1074255-MC9RS08KA4CT
Packaging: Reel - TR
Core Processor: RS08
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 126 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
8-bit Microcontrollers - MCU FINISHED GOOD
IC MCU 8BIT 4KB FLASH 16TSSOP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
IC MCU 8BIT 4KB FLASH 16TSSOP
IC MCU 8BIT 4KB FLASH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9RS08KA4CTGR | MC9RS08KA4CTGR-ND | 1074255-MC9RS08KA4CTGR | MC9RS08KA4CTGR | MC9RS08KA4CTGR | MC9RS08KA4CTGR | MC9RS08KA4CTGR | MC9RS08KA4CTGR |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9RS08KA4CTGR | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1260 KB | 0.1260 KB | 4 KB | 0.1260 KB | 0.1260 KB | 126 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C |