Manufacturer: NXP
Win Source Part Number: 1220434-MC9RS08KA4CP
Packaging: Tube
Mounting Style: Through Hole
Core Processor: RS08
Speed: 20MHz
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MC9RS08KA4
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Data Bus Width: 8-Bit
The number of I/O: 14
Date RAM Size: 126 x 8
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
IC MCU 8BIT 4KB FLASH 16DIP Product overview: MC9RS08KA4CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA4CPG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 16DIP
8-bit Microcontrollers - MCU 9RS08KA8 16PDIP
IC MCU 8BIT 4KB FLASH 16DIP
RS08 RS08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
MCU, 20MHZ, DIP-16; Product Range:RS08 Family RS08KA Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:126Byte; No. of Pins:16Pins; MCU Case Style:DIP; No. of I/O s:14I/O s; Embedded Interface RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220434-MC9RS08KA4CPG | MC9RS08KA4CPG-ND | 685-MC9RS08KA4CPG | MC9RS08KA4CPG | MC9RS08KA4CPG | MC9RS08KA4CPG | MC9RS08KA4CPG | 61AC0355 |
| Product Name | Embedded - Embedded - Microcontrollers - MC9RS08KA4CPG | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 20Mhz, Dip-16; Product Range Nxp |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 4 KB | 0.1260 KB | 0.1260 KB | 126 KB | 0.1260 KB | 0.1260 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |