NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9RS08KA1CDBR MC9RS08KA1CDBR

Description
Manufacturer: NXP Win Source Part Number: 208075-MC9RS08KA1CDB R Packaging: Reel - TR Core Processor: RS08 Number of I/O: 2 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-QFN-EP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 63 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208075-MC9RS08KA1CDB R Packaging: Reel - TR Core Processor: RS08 Number of I/O: 2 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-QFN-EP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 63 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9RS08KA1CDBR - 208075-MC9RS08KA1CDBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9RS08KA1CDBR
208075-MC9RS08KA1CDBR
Embedded - Embedded - Microcontrollers - MC9RS08KA1CDBR 208075-MC9RS08KA1CDBR
Manufacturer: NXP Win Source Part Number: 208075-MC9RS08KA1CDB R Packaging: Reel - TR Core Processor: RS08 Number of I/O: 2 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-QFN-EP (3x3) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 63 x 8

Manufacturer: NXP
Win Source Part Number: 208075-MC9RS08KA1CDBR
Packaging: Reel - TR
Core Processor: RS08
Number of I/O: 2
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-QFN-EP (3x3)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 63 x 8

Buy Now Datasheet
Microcontrollers - MC9RS08KA1CDBR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9RS08KA1CDBR-ND
Microcontrollers MC9RS08KA1CDBR-ND
RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-MC9RS08KA1CDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-MC9RS08KA1CDBR
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-MC9RS08KA1CDBR
IC MCU 8BIT 1KB FLASH 6DFN Product overview: MC9RS08KA1CDBR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA1CDBR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 6DFN Product overview: MC9RS08KA1CDBR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA1CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9RS08KA1CDBR - Rochester Electronics
Newburyport, MA, United States
RS08KA 8-bit MCU, RS08 core, 1KB Flash, 20MHz, QFN 6

RS08KA 8-bit MCU, RS08 core, 1KB Flash, 20MHz, QFN 6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9RS08KA1CDBR
8-bit Microcontrollers - MCU MC9RS08KA1CDBR
8-bit Microcontrollers - MCU 1K FLSH W/ACMP 62RAM

8-bit Microcontrollers - MCU 1K FLSH W/ACMP 62RAM

Buy Now Datasheet
Microcontrollers - MC9RS08KA1CDBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9RS08KA1CDBR
Microcontrollers MC9RS08KA1CDBR
IC MCU 8BIT 1KB FLASH 6DFN

IC MCU 8BIT 1KB FLASH 6DFN

Supplier's Site Datasheet
Microcontrollers - MC9RS08KA1CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KA1CDBR
Microcontrollers MC9RS08KA1CDBR
RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

Buy Now Datasheet
Microcontrollers - MC9RS08KA1CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KA1CDBR
Microcontrollers MC9RS08KA1CDBR
RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

RS08 RS08 Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH 6-DFN-EP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9RS08KA1CDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9RS08KA1CDBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9RS08KA1CDBR
IC MCU 8BIT 1KB FLASH 6DFN

IC MCU 8BIT 1KB FLASH 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208075-MC9RS08KA1CDBR MC9RS08KA1CDBR-ND 685-MC9RS08KA1CDBR MC9RS08KA1CDBR MC9RS08KA1CDBR MC9RS08KA1CDBR MC9RS08KA1CDBR MC9RS08KA1CDBR
Product Name Embedded - Embedded - Microcontrollers - MC9RS08KA1CDBR Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 10 MHz 10 MHz 20 MHz 10 MHz 10 MHz 10 MHz
RAM 1 KB 0.0630 KB 0.0630 KB 0.0630 KB 0.0630 KB 63 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7602AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers