IC MPU I.MXS 100MHZ 225MAPBGA Product overview: MC9328MXSVP10R2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXSVP10R2 can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC i.MXS 1 Core, 32-Bit 100MHz 225-MAPBGA (13x13)
IC MPU I.MXS 100MHZ 225MAPBGA
IC MPU I.MXS 100MHZ 225MAPBGA
Processors - Application Specialized REDUCED FEATURE CORSICA
IC MPU I.MXS 100MHZ 225MAPBGA
ARM920T Microprocessor IC i.MXS 1 Core, 32-Bit 100MHz 225-MAPBGA (13x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MXSVP10R2 | MC9328MXSVP10R2-ND | MC9328MXSVP10R2 | MC9328MXSVP10R2 | 568-MC9328MXSVP10R2 | MC9328MXSVP10R2 | MC9328MXSVP10R2 |
| Product Name | 100MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Processors - Application Specialized REDUCED FEATURE CORSICA | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tape & Reel (TR) | Other; 225-LFBGA | Other; 225-LFBGA | Other; 225-LFBGA | BGA; Other; 225-LFBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM920T | ARM920T | ARM; ARM920T | ARM; ARM920T | ARM; ARM920T | ARM920T |