IC MPU I.MXL 150MHZ 225MAPBGA Product overview: MC9328MXLDVP15 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLDVP15 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1220424-MC9328MXLDVP
Packaging: Tray
Core Processor: ARM920T
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 150MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: I2C, I2S, SPI, SSI, MMC/SD, UART
Categories: Integrated Circuits
Supplier Device Package: 225-MAPBGA (13x13)
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 225-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: MC9328MXL
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)
IC MPU I.MXL 150MHZ 225MAPBGA
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 150MHz 225-MAPBGA (13x13)
IC MPU I.MXL 150MHZ 225MAPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MXLDVP15 | 1220424-MC9328MXLDVP15 | MC9328MXLDVP15-ND | MC9328MXLDVP15 | MC9328MXLDVP15 | MC9328MXLDVP15 |
| Product Name | 150MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MC9328MXLDVP15 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Bulk | Other; 225-LFBGA | BGA; Other; 225-LFBGA | |||
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 3.0V | 1.8V; 3V |