NXP Semiconductors 266MHZ Embedded Microprocessor MPU MC9328MX21DVM

Description
IC MPU I.MX21 266MHZ 289PBGA Product overview: MC9328MX21DVM from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21DVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX21 266MHZ 289PBGA Product overview: MC9328MX21DVM from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21DVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MC9328MX21DVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MC9328MX21DVM
266MHZ Embedded Microprocessor MPU 694-MC9328MX21DVM
IC MPU I.MX21 266MHZ 289PBGA Product overview: MC9328MX21DVM from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21DVM can be used for catalog matching and distributor lookup.

IC MPU I.MX21 266MHZ 289PBGA Product overview: MC9328MX21DVM from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21DVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC9328MX21DVM - 788085-MC9328MX21DVM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC9328MX21DVM
788085-MC9328MX21DVM
Embedded - Embedded - Microprocessors - MC9328MX21DVM 788085-MC9328MX21DVM
Manufacturer: NXP Win Source Part Number: 788085-MC9328MX21DVM Series: i.MX21 Packaging: Tray Operating Temperature Range: -30°C ~ 70°C (TA) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 1.x (2) Voltage - I/O: 1.8V, 3.0V Package: 289-LFBGA Additional Interfaces: 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART Family Name: MC9328MX21 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC9328MX21DVMR2; MC9328MX21VM; MC9328MX21CVM; Introduction Date: November 05, 2004 ECCN: 5A002.a.1 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788085-MC9328MX21DVM
Series: i.MX21
Packaging: Tray
Operating Temperature Range: -30°C ~ 70°C (TA)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 1.x (2)
Voltage - I/O: 1.8V, 3.0V
Package: 289-LFBGA
Additional Interfaces: 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART
Family Name: MC9328MX21
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC9328MX21DVMR2; MC9328MX21VM; MC9328MX21CVM;
Introduction Date: November 05, 2004
ECCN: 5A002.a.1
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC9328MX21DVM-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC9328MX21DVM-ND
Microprocessors MC9328MX21DVM-ND
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)

Buy Now Datasheet
Microprocessors - MC9328MX21DVM - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC9328MX21DVM
Microprocessors MC9328MX21DVM
IC MPU I.MX21 266MHZ 289PBGA

IC MPU I.MX21 266MHZ 289PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC9328MX21DVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC9328MX21DVM
Integrated Circuits (ICs) - Embedded - Microprocessors MC9328MX21DVM
IC MPU I.MX21 266MHZ 289PBGA

IC MPU I.MX21 266MHZ 289PBGA

Supplier's Site
Microprocessors - MC9328MX21DVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MX21DVM
Microprocessors MC9328MX21DVM
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - MC9328MX21DVM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC9328MX21DVM
Embedded - Microprocessors MC9328MX21DVM
IC MPU I.MX21 266MHZ 289MAPBGA

IC MPU I.MX21 266MHZ 289MAPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC9328MX21DVM 788085-MC9328MX21DVM MC9328MX21DVM-ND MC9328MX21DVM MC9328MX21DVM MC9328MX21DVM MC9328MX21DVM
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC9328MX21DVM Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family i.MX21 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Package Type Other; Tray Other; 289-LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA
Pin Count 289 289
Clock Speed 266 MHz 266 MHz 266 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1707DZKBA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details